ALL-STATES, Inc. Circuit Board Support 22000

Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.19 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-3T MODEL
Datasheet
Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.19 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-3T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Support - 22000 - ALL-STATES, Inc.
St. Charles, IL, USA
Circuit Board Support
22000
Circuit Board Support 22000
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.19 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-3T MODEL
  • CIRCUIT BOARD TO CHASSIS TYPE
  • PUSH IN MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE
  • 0.19 INCH MOUNTING DEPTH
  • 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES
  • ALL-STATES[R] BRAND
  • S-3T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 22000
Product Name Circuit Board Support
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details