ALL-STATES, Inc. Cable Tie Strap/Clamp 21988

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE RAP-TIGHT. BRAND 9-HUR MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE RAP-TIGHT. BRAND 9-HUR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21988 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21988
Cable Tie Strap/Clamp 21988
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE RAP-TIGHT. BRAND 9-HUR MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ADHESIVE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • RAP-TIGHT. BRAND
  • 9-HUR MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21988
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Powerpole ® 75 Mounting Clamp 3 or 6 Pole - 1463G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details