ALL-STATES, Inc. Cable Tie Strap/Clamp 21978

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HUR MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HUR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21978 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21978
Cable Tie Strap/Clamp 21978
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HUR MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.375 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 6-HUR MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21978
Product Name Cable Tie Strap/Clamp
Diameter 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details