ALL-STATES, Inc. Cable Tie Strap/Clamp 21935

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HU MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21935 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21935
Cable Tie Strap/Clamp 21935
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HU MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.5 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-HU MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21935
Product Name Cable Tie Strap/Clamp
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 2-4 Position Hardware and Cable Clamp - 115G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details