ALL-STATES, Inc. Cable Tie Strap/Clamp 21934

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HU MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21934 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21934
Cable Tie Strap/Clamp 21934
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HU MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.5 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-HU MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21934
Product Name Cable Tie Strap/Clamp
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details