ALL-STATES, Inc. Cable Tie Strap/Clamp 21916

Description
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 4-HU MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 4-HU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21916 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21916
Cable Tie Strap/Clamp 21916
HALF U CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 4-HU MODEL
  • HALF U CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.25 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 4-HU MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21916
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2875581 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 1.575 inch (40 mm)
View Details
Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details