ALL-STATES, Inc. Cable Tie Strap/Clamp 21912

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HU MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21912 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21912
Cable Tie Strap/Clamp 21912
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HU MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.25 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 4-HU MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21912
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1792896 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.610 inch (15.5 mm)
View Details
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details