ALL-STATES, Inc. Cable Tie Strap/Clamp 21910

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HU MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21910 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21910
Cable Tie Strap/Clamp 21910
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HU MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 20000 PER CARTON STANDARD PACKAGE
  • 0.25 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 4-HU MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21910
Product Name Cable Tie Strap/Clamp
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 9-10 Position Hardware and Cable Clamp - 115G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 1792897 - RS Components, Ltd.
Specs
Material PVC; Pvc
Diameter 0.453 inch (11.5 mm)
View Details
Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers
Connector Strain Relief - 207774-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers