ALL-STATES, Inc. Cable Tie Strap/Clamp 21824

Description
U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-U MODEL
Datasheet
Description
U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21824 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21824
Cable Tie Strap/Clamp 21824
U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.171 INCH DIA HOLE, SCREW MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-U MODEL
  • U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, SCREW MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.375 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 6-U MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21824
Product Name Cable Tie Strap/Clamp
Diameter 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details