ALL-STATES, Inc. Cable Tie Strap/Clamp 21805

Description
U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
Datasheet
Description
U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21805 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21805
Cable Tie Strap/Clamp 21805
U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-U MODEL
  • U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.375 INCH
  • 0.15 INCH DIA HOLE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.125 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 2-U MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21805
Product Name Cable Tie Strap/Clamp
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 655993 - RS Components, Ltd.
Specs
Material PA66
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details