ALL-STATES, Inc. Cable Tie Strap/Clamp 21610

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.797 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 13-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.797 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 13-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21610 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21610
Cable Tie Strap/Clamp 21610
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.797 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 13-HN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.797 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 13-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21610
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Powerpole ® 120 Mounting Clamp - 1464G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details