ALL-STATES, Inc. Cable Tie Strap/Clamp 21570

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 9000 PER CARTON STANDARD PACKAGE 0.547 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 9-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 9000 PER CARTON STANDARD PACKAGE 0.547 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 9-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21570 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21570
Cable Tie Strap/Clamp 21570
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 9000 PER CARTON STANDARD PACKAGE 0.547 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 9-HN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 9000 PER CARTON STANDARD PACKAGE
  • 0.547 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 9-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21570
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Powerpole ® 75 Mounting Clamp 2 or 4 Pole - 1463G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 1865410 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 1.260 inch (32 mm)
View Details
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers