ALL-STATES, Inc. Cable Tie Strap/Clamp 21549

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21549 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21549
Cable Tie Strap/Clamp 21549
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.359 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 6-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21549
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details