ALL-STATES, Inc. Cable Tie Strap/Clamp 21469

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21469 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21469
Cable Tie Strap/Clamp 21469
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.484 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21469
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Powerpole ® 180 Mounting Clamp 2 pole - 1465G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 288294 - RS Components, Ltd.
Specs
Material Galvanised steel
Diameter 0.787 inch (20 mm)
View Details
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers