ALL-STATES, Inc. Cable Tie Strap/Clamp 21459

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21459 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21459
Cable Tie Strap/Clamp 21459
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.422 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 7-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21459
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747099-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details