ALL-STATES, Inc. Cable Tie Strap/Clamp 21280

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21280 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21280
Cable Tie Strap/Clamp 21280
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 2500 PER CARTON STANDARD PACKAGE
  • 1.48 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 24-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21280
Product Name Cable Tie Strap/Clamp
Diameter 1.480 inch (37.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748678-1 - TE Connectivity
Specs
Material ABS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details