ALL-STATES, Inc. Cable Tie Strap/Clamp 21262

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.23 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 20-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.23 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 20-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21262 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21262
Cable Tie Strap/Clamp 21262
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.23 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 20-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 3000 PER CARTON STANDARD PACKAGE
  • 1.23 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 20-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21262
Product Name Cable Tie Strap/Clamp
Diameter 1.230 inch (31.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865410 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 1.260 inch (32 mm)
View Details
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details