ALL-STATES, Inc. Cable Tie Strap/Clamp 21258

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 19-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 19-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21258 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21258
Cable Tie Strap/Clamp 21258
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 19-HN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 1.16 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 19-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21258
Product Name Cable Tie Strap/Clamp
Diameter 1.160 inch (29.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.472 inch (12 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
SB50 CABLE CLAMP KIT - B02644GKIT1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details