ALL-STATES, Inc. Cable Tie Strap/Clamp 21238

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 16-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 16-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21238 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21238
Cable Tie Strap/Clamp 21238
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.984 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 16-HN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.984 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 16-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21238
Product Name Cable Tie Strap/Clamp
Diameter 0.984 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details