ALL-STATES, Inc. Cable Tie Strap/Clamp 21228

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 14-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 14-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21228 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21228
Cable Tie Strap/Clamp 21228
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 14-HN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.859 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 14-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21228
Product Name Cable Tie Strap/Clamp
Diameter 0.859 inch (21.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details