ALL-STATES, Inc. Cable Tie Strap/Clamp 21190

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 7000 PER CARTON STANDARD PACKAGE 0.672 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 11-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 7000 PER CARTON STANDARD PACKAGE 0.672 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 11-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21190 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21190
Cable Tie Strap/Clamp 21190
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 7000 PER CARTON STANDARD PACKAGE 0.672 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 11-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 7000 PER CARTON STANDARD PACKAGE
  • 0.672 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 11-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21190
Product Name Cable Tie Strap/Clamp
Diameter 0.672 inch (17.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Powerpole ® 75 Mounting Clamp 3 or 6 Pole - 1463G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Cable Clips & Clamps - 612906 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.945 inch (24 mm)
View Details