ALL-STATES, Inc. Cable Tie Strap/Clamp 21187

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.609 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 10-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.609 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 10-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21187 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21187
Cable Tie Strap/Clamp 21187
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.609 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 10-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.609 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 10-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21187
Product Name Cable Tie Strap/Clamp
Diameter 0.609 inch (15.47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Powerpole ® 15/45 Mounting Clamp 4 or 8pole - 1462G3 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details