ALL-STATES, Inc. Cable Tie Strap/Clamp 21162

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21162 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21162
Cable Tie Strap/Clamp 21162
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.484 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21162
Product Name Cable Tie Strap/Clamp
Diameter 0.484 inch (12.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Powerpole ® Pak 7-8 Position Hardware and Cable Clamp - 115G3-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details