ALL-STATES, Inc. Cable Tie Strap/Clamp 21132

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.297 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 5-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.297 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 5-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21132 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21132
Cable Tie Strap/Clamp 21132
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.297 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 5-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.297 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 5-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21132
Product Name Cable Tie Strap/Clamp
Diameter 0.297 inch (7.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178974 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.276 inch (7 mm)
View Details
Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details