ALL-STATES, Inc. Cable Tie Strap/Clamp 21122

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21122 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21122
Cable Tie Strap/Clamp 21122
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 20000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-HN MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 20000 PER CARTON STANDARD PACKAGE
  • 0.234 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 4-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21122
Product Name Cable Tie Strap/Clamp
Diameter 0.234 inch (5.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Powerpole ® 180 Mounting Clamp 3 pole - 1465G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 2776619 - RS Components, Ltd.
Specs
Material Polypropylene
View Details
Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers