ALL-STATES, Inc. Cable Tie Strap/Clamp 21041

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 6-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 6-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21041 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21041
Cable Tie Strap/Clamp 21041
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 6-LN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.359 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 6-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21041
Product Name Cable Tie Strap/Clamp
Diameter 0.359 inch (9.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 268011 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 1.102 inch (28 mm)
View Details
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details