ALL-STATES, Inc. Cable Tie Strap/Clamp 20560

Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
Datasheet
Description
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20560 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20560
Cable Tie Strap/Clamp 20560
WIRE SADDLE TYPE NYLON 66 MATERIAL NATURAL COLOR 0.63 INCH 0.19 INCH 0.19 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.44 INCH X 1 INCH BUNDLE DIAMETER ALL-STATES. BRAND WITH TENSION GATE PMWS-4T MODEL
  • WIRE SADDLE TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.63 INCH
  • 0.19 INCH
  • 0.19 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.44 INCH X 1 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • WITH TENSION GATE
  • PMWS-4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20560
Product Name Cable Tie Strap/Clamp
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details