ALL-STATES, Inc. Cable Tie Strap/Clamp 20059

Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
Datasheet
Description
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 20059 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
20059
Cable Tie Strap/Clamp 20059
CABLE CLIP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.75 INCH 0.75 INCH RUBBER ADHESIVE MOUNTING 500 PER CARTON STANDARD PACKAGE 0.38 INCH BUNDLE DIAMETER ALL-STATES. BRAND ACC-6 MODEL
  • CABLE CLIP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.75 INCH
  • 0.75 INCH
  • RUBBER ADHESIVE MOUNTING
  • 500 PER CARTON STANDARD PACKAGE
  • 0.38 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • ACC-6 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wire and Cable Clips
Product Number 20059
Product Name Cable Tie Strap/Clamp
Diameter 0.380 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers