ALL-STATES, Inc. Standard Tie 19519

Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 18 INCH 18 LENGTH IN INCH 0.13 INCH UL APPROVAL 50 STANDARD PACKAGE 18 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-17PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 18 INCH 18 LENGTH IN INCH 0.13 INCH UL APPROVAL 50 STANDARD PACKAGE 18 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-17PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19519 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19519
Standard Tie 19519
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 18 INCH 18 LENGTH IN INCH 0.13 INCH UL APPROVAL 50 STANDARD PACKAGE 18 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-17PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 18 INCH
  • 18 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-17PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19519
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details