ALL-STATES, Inc. Standard Tie 19513

Description
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 18 INCH 18 LENGTH IN INCH 0.13 INCH UL APPROVAL 250 STANDARD PACKAGE 18 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-17PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 18 INCH 18 LENGTH IN INCH 0.13 INCH UL APPROVAL 250 STANDARD PACKAGE 18 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-17PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19513 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19513
Standard Tie 19513
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 18 INCH 18 LENGTH IN INCH 0.13 INCH UL APPROVAL 250 STANDARD PACKAGE 18 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-17PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • BLUE COLOR
  • 18 INCH
  • 18 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-17PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19513
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Ties - 2-160981-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 9.45 inch (240 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details