ALL-STATES, Inc. Standard Tie 19494

Description
BEADED TYPE POLYETHYLENE MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.13 INCH UL APPROVAL 250 STANDARD PACKAGE 18 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-14PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.13 INCH UL APPROVAL 250 STANDARD PACKAGE 18 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-14PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19494 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19494
Standard Tie 19494
BEADED TYPE POLYETHYLENE MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.13 INCH UL APPROVAL 250 STANDARD PACKAGE 18 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-14PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 15 INCH
  • 15 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-14PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19494
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details