ALL-STATES, Inc. Standard Tie 19420

Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19420 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19420
Standard Tie 19420
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 9 INCH
  • 9 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2.5 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-8PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19420
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details