ALL-STATES, Inc. Standard Tie 19401

Description
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19401 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19401
Standard Tie 19401
BEADED TYPE POLYETHYLENE MATERIAL YELLOW COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • YELLOW COLOR
  • 6.75 INCH
  • 6.75 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1.88 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-6PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19401
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 4-160974-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.01 inch (178 mm)
View Details
2 suppliers