ALL-STATES, Inc. Standard Tie 19390

Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19390 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19390
Standard Tie 19390
BEADED TYPE POLYETHYLENE MATERIAL NATURAL COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 6.75 INCH
  • 6.75 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1.88 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-6PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19390
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details