ALL-STATES, Inc. Standard Tie 19370

Description
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19370 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19370
Standard Tie 19370
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 5 INCH 5 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-5PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • RED COLOR
  • 5 INCH
  • 5 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 10 LB TENSILE STRENGTH
  • 1.38 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-5PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19370
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details