ALL-STATES, Inc. Standard Tie 19342

Description
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19342 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19342
Standard Tie 19342
BEADED TYPE POLYETHYLENE MATERIAL BLUE COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 100 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • BLUE COLOR
  • 4.25 INCH
  • 4.25 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 10 LB TENSILE STRENGTH
  • 1.13 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-4PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19342
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details