ALL-STATES, Inc. Standard Tie 19331

Description
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
Datasheet
Description
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19331 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19331
Standard Tie 19331
BEADED TYPE POLYETHYLENE MATERIAL RED COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 10 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER POLYETHYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4PE MODEL
  • BEADED TYPE
  • POLYETHYLENE MATERIAL
  • RED COLOR
  • 4.25 INCH
  • 4.25 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 10 LB TENSILE STRENGTH
  • 1.13 INCH BUNDLE DIAMETER
  • POLYETHYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-4PE MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19331
Product Name Standard Tie
Material POLYETHYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details