ALL-STATES, Inc. Standard Tie 19187

Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.13 INCH UL APPROVAL 50 STANDARD PACKAGE 75 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-14N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.13 INCH UL APPROVAL 50 STANDARD PACKAGE 75 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-14N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19187 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19187
Standard Tie 19187
BEADED TYPE NYLON MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 0.13 INCH UL APPROVAL 50 STANDARD PACKAGE 75 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-14N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 15 INCH
  • 15 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-14N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19187
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details