ALL-STATES, Inc. Standard Tie 19150

Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19150 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19150
Standard Tie 19150
BEADED TYPE NYLON MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-10N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-10N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19150
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details