ALL-STATES, Inc. Standard Tie 19120

Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19120 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19120
Standard Tie 19120
BEADED TYPE NYLON MATERIAL NATURAL COLOR 9 INCH 9 LENGTH IN INCH 0.13 INCH UL APPROVAL 1000 STANDARD PACKAGE 75 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-8N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 9 INCH
  • 9 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 2.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-8N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19120
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details