ALL-STATES, Inc. Standard Tie 19097

Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19097 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19097
Standard Tie 19097
BEADED TYPE NYLON MATERIAL BLACK COLOR 6.75 INCH 6.75 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 75 LB TENSILE STRENGTH 1.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-6N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 6.75 INCH
  • 6.75 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 1.88 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-6N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19097
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details