ALL-STATES, Inc. Standard Tie 19021

Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
Datasheet
Description
BEADED TYPE NYLON MATERIAL BLACK COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 19021 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
19021
Standard Tie 19021
BEADED TYPE NYLON MATERIAL BLACK COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.09 INCH UL APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN BT-4N MODEL
  • BEADED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 4.25 INCH
  • 4.25 LENGTH IN INCH
  • 0.09 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.13 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • BT-4N MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 19021
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details