ALL-STATES, Inc. Standard Tie 17028

Description
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 12 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-12 MODEL
Description
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 12 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-12 MODEL

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 17028 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
17028
Standard Tie 17028
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 12 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-12 MODEL
  • ONE PIECE, RELEASABLE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 12 INCH
  • 12 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTR-12 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 17028
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details