ALL-STATES, Inc. Standard Tie 17009

Description
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-8 MODEL
Description
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-8 MODEL

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 17009 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
17009
Standard Tie 17009
ONE PIECE, RELEASABLE TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTR-8 MODEL
  • ONE PIECE, RELEASABLE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTR-8 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 17009
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details