ALL-STATES, Inc. Mounting Hole Tie 15251

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTHM-2100 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTHM-2100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 15251 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
15251
Mounting Hole Tie 15251
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTHM-2100 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 22 INCH
  • 22 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 0.25 INCH DIA MOUNTING HOLE SIZE
  • 6 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • LENGTH IN INCH - UOM IN
  • RTHM-2100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 15251
Product Name Mounting Hole Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details