ALL-STATES, Inc. Mounting Hole Tie 15250

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 22 INCH 22 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTHM-2100 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 22 INCH 22 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTHM-2100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 15250 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
15250
Mounting Hole Tie 15250
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 22 INCH 22 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 0.25 INCH DIA MOUNTING HOLE SIZE 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTHM-2100 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 22 INCH
  • 22 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 0.25 INCH DIA MOUNTING HOLE SIZE
  • 6 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • LENGTH IN INCH - UOM IN
  • RTHM-2100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 15250
Product Name Mounting Hole Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details