ALL-STATES, Inc. Mounting Hole Tie 14959

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-675 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 14959 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
14959
Mounting Hole Tie 14959
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH #10 SCREW MOUNTING HOLE SIZE 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-675 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.19 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • #10 SCREW MOUNTING HOLE SIZE
  • 1.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTM-675 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 14959
Product Name Mounting Hole Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details