ALL-STATES, Inc. Mounting Hole Tie 14609

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 4.5 INCH 4.5 LENGTH IN INCH 0.1 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-304 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 4.5 INCH 4.5 LENGTH IN INCH 0.1 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-304 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 14609 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
14609
Mounting Hole Tie 14609
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 4.5 INCH 4.5 LENGTH IN INCH 0.1 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTM-304 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4.5 INCH
  • 4.5 LENGTH IN INCH
  • 0.1 INCH
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • #4 SCREW MOUNTING HOLE SIZE
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTM-304 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 14609
Product Name Mounting Hole Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers