ALL-STATES, Inc. Mounting Hole Tie 14501

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.5 INCH 5.5 LENGTH IN INCH 0.115 INCH 1000 STANDARD PACKAGE 30 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.5 INCH 5.5 LENGTH IN INCH 0.115 INCH 1000 STANDARD PACKAGE 30 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 14501 - ALL-STATES, Inc.
St. Charles, IL, USA
Mounting Hole Tie
14501
Mounting Hole Tie 14501
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.5 INCH 5.5 LENGTH IN INCH 0.115 INCH 1000 STANDARD PACKAGE 30 LB TENSILE STRENGTH #4 SCREW MOUNTING HOLE SIZE 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND PACKAGING TYPE BULK LENGTH IN INCH - UOM IN RTM-400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 5.5 INCH
  • 5.5 LENGTH IN INCH
  • 0.115 INCH
  • 1000 STANDARD PACKAGE
  • 30 LB TENSILE STRENGTH
  • #4 SCREW MOUNTING HOLE SIZE
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • LENGTH IN INCH - UOM IN
  • RTM-400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 14501
Product Name Mounting Hole Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details