ALL-STATES, Inc. Double Loop Cable Tie 13809

Description
NYLON MATERIAL NATURAL COLOR 15 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-1400 MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 15 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Cable Tie - 13809 - ALL-STATES, Inc.
St. Charles, IL, USA
Double Loop Cable Tie
13809
Double Loop Cable Tie 13809
NYLON MATERIAL NATURAL COLOR 15 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-1400 MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 15 INCH
  • 0.187 INCH
  • 0.055 INCH THICKNESS
  • 500 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • RTDL-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 13809
Product Name Double Loop Cable Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details